XP Power Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 12V, -12V; Power Supply Approvals Xp Power JTB0524D12

Description
DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:230mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:230mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 12V, -12V; Power Supply Approvals Xp Power - 04R8845 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 12V, -12V; Power Supply Approvals Xp Power
04R8845
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 12V, -12V; Power Supply Approvals Xp Power 04R8845
DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:230mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:230mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 04R8845
Product Name Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DLM80-7.5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 600 watts
View Details
AC AC Wall Power Adapters - 237-1878-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers