Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes
DC DC CONVERTER +/-12V 3W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JTB0324D12-ND | 04R8831 | JTB0324D12 |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 12V, -12V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to ? C (-13 to ? F) | |
| DC Output Current | 0.1250 amps | 0.1250 amps | |
| DC Input Voltage | 9.0 to 36.0 volts |