XP Power JTA15 Series DC/DC Converter JTA1548D02

Description
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty
Datasheet
Description
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTA15 Series DC/DC Converter - JTA1548D02 - XP Power
Sunnyvale, CA, USA
JTA15 Series DC/DC Converter
JTA1548D02
JTA15 Series DC/DC Converter JTA1548D02
• 4:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • UL Safety Approvals • Remote On/Off • 3 Year Warranty

• 4:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• UL Safety Approvals
• Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number JTA1548D02
Product Name JTA15 Series DC/DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation, Military
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Programmable Power / 6U Programmable DC Power - hea6883-ea-pul-12000-80-6u-60000w-32102 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details