The JTA1048D02 is a DC/DC converter from the JTA10 Series by XP Power, designed to operate within an input voltage range of 18-75 VDC and deliver a maximum output power of 10 W. It features dual outputs of +12 V at 0.42 A and -12 V at 0.42 A, with an efficiency rating of 83%. The device includes overvoltage protection set at 15.0 V and operates efficiently across a wide temperature range from -40 °C to +100 °C. It supports remote on/off control and has a compact design with a power density of 84 W/in². The converter is suitable for applications requiring reliable performance in harsh environments, backed by UL safety approvals and a three-year warranty.
• 4:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• UL Safety Approvals
• Remote On/Off
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JTA1048D02 |
| Product Name | JTA10 Series DC/DC Converter |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation, Military |
| Operating Temperature | -25 to 100 C (-13 to 212 F) |