XP Power DC DC Converters JSM2548D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3522-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3522-ND
DC DC Converters 1470-3522-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power - 85Y2876 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power
85Y2876
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power 85Y2876
DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3522-ND 85Y2876
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.04 amps 1.04 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data