XP Power DC DC Converters JSM1048S15

Description
Isolated Module DC DC Converter 1 Output 15V 670mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 670mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3502-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3502-ND
DC DC Converters 1470-3502-ND
Isolated Module DC DC Converter 1 Output 15V 670mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 670mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Xp Power - 85Y2862 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Xp Power
85Y2862
Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Xp Power 85Y2862
DC-DC CONVERTER, 15V, 0.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3502-ND 85Y2862
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.67A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.6700 amps 0.6700 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6953-ea-bt-22000-40-4u-32172 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Power Supply - 48018 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details