XP Power DC-DC Converter JSK5024S05

Description
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet
Description
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - JSK5024S05 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
JSK5024S05
DC-DC Converter JSK5024S05
50 Watts Regulated Single Output 2:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty

50 Watts

  • Regulated Single Output
  • 2:1 Input Range
  • 2” x 1” Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +105 °C
  • ITE Safety Approvals
  • Remote On/Off
  • High Power Density
  • Optional Heatsink
  • Six-sided Metal Case
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3448-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3448-ND
DC DC Converters 1470-3448-ND
Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 10A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JSK5024S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JSK5024S05
Power Supplies - Board Mount - DC DC Converters JSK5024S05
DC DC CONVERTER 5V 50W

DC DC CONVERTER 5V 50W

Supplier's Site
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Xp Power - 78Y4488 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Xp Power
78Y4488
Dc-Dc Converter, 5V, 10A; Power Supply Approvals Xp Power 78Y4488
DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JSK5024S05 1470-3448-ND JSK5024S05 78Y4488
Product Name DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 10A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details