XP Power DC DC Converters JSE0848S24

Description
Isolated Module DC DC Converter 1 Output 24V 335mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 335mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3554-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3554-ND
DC DC Converters 1470-3554-ND
Isolated Module DC DC Converter 1 Output 24V 335mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 335mA 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JSE0848S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JSE0848S24
Power Supplies - Board Mount - DC DC Converters JSE0848S24
DC DC CONVERTER 24V 8W

DC DC CONVERTER 24V 8W

Supplier's Site
Dc-Dc Converter, 24V, 0.335A; Power Supply Approvals Xp Power - 85Y2841 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.335A; Power Supply Approvals Xp Power
85Y2841
Dc-Dc Converter, 24V, 0.335A; Power Supply Approvals Xp Power 85Y2841
DC-DC CONVERTER, 24V, 0.335A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:335mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.335A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:335mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3554-ND JSE0848S24 85Y2841
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 0.335A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.3350 amps 0.3350 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6944-ea-bt-20010-1000-4u-32163 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 10.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - LS2805D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details