XP Power DC DC Converters JSE0848S12

Description
Isolated Module DC DC Converter 1 Output 12V 665mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 665mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3552-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3552-ND
DC DC Converters 1470-3552-ND
Isolated Module DC DC Converter 1 Output 12V 665mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 665mA 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JSE0848S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JSE0848S12
Power Supplies - Board Mount - DC DC Converters JSE0848S12
DC DC CONVERTER 12V 8W

DC DC CONVERTER 12V 8W

Supplier's Site
Dc-Dc Converter, 12V, 0.665A; Power Supply Approvals Xp Power - 85Y2839 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.665A; Power Supply Approvals Xp Power
85Y2839
Dc-Dc Converter, 12V, 0.665A; Power Supply Approvals Xp Power 85Y2839
DC-DC CONVERTER, 12V, 0.665A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.665A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3552-ND JSE0848S12 85Y2839
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 0.665A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.6650 amps 0.6650 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 30549403 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details