XP Power DC DC Converters JSE0824S12

Description
Isolated Module DC DC Converter 1 Output 12V 665mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 665mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3545-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3545-ND
DC DC Converters 1470-3545-ND
Isolated Module DC DC Converter 1 Output 12V 665mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 665mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.665A; Power Supply Approvals Xp Power - 85Y2832 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.665A; Power Supply Approvals Xp Power
85Y2832
Dc-Dc Converter, 12V, 0.665A; Power Supply Approvals Xp Power 85Y2832
DC-DC CONVERTER, 12V, 0.665A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.665A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3545-ND 85Y2832
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.665A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6650 amps 0.6650 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supply - 55873819 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details