XP Power DC DC Converters JSE0812S12

Description
Isolated Module DC DC Converter 1 Output 12V 665mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 665mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3538-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3538-ND
DC DC Converters 1470-3538-ND
Isolated Module DC DC Converter 1 Output 12V 665mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 665mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.665A; Power Supply Approvals Xp Power - 85Y2826 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.665A; Power Supply Approvals Xp Power
85Y2826
Dc-Dc Converter, 12V, 0.665A; Power Supply Approvals Xp Power 85Y2826
DC-DC CONVERTER, 12V, 0.665A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.665A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:665mA; Output Voltage - Output 2:-; Width:13.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3538-ND 85Y2826
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.665A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6650 amps 0.6650 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 500A-1KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
40W Slimline Single Phase  Single Output Power Supplies - PS-S4005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers