XP Power DC DC Converters JMR0348S15

Description
Isolated Module DC DC Converter 1 Output 15V 234mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 234mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-JMR0348S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-JMR0348S15-ND
DC DC Converters 1470-JMR0348S15-ND
Isolated Module DC DC Converter 1 Output 15V 234mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 234mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.234A; Power Supply Approvals Xp Power - 30AK5389 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.234A; Power Supply Approvals Xp Power
30AK5389
Dc-Dc Converter, 15V, 0.234A; Power Supply Approvals Xp Power 30AK5389
DC-DC CONVERTER, 15V, 0.234A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:234mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.234A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:234mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-JMR0348S15-ND 30AK5389
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.234A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2340 amps 0.2340 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
High Voltage Power Supplies - 152A-1KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
40W Slimline Single Phase  Single Output Power Supplies - PS-S4005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers