XP Power DC DC Converters JMR0348D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 146mA, 146mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 146mA, 146mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-JMR0348D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-JMR0348D12-ND
DC DC Converters 1470-JMR0348D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 146mA, 146mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 146mA, 146mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12/-12V, 0.146/-0.146A; Power Supply Approvals Xp Power - 30AK5385 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12/-12V, 0.146/-0.146A; Power Supply Approvals Xp Power
30AK5385
Dc-Dc Converter, 12/-12V, 0.146/-0.146A; Power Supply Approvals Xp Power 30AK5385
DC-DC CONVERTER, 12/-12V, 0.146/-0.146A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:146mA; Isolation Voltage:5kV RoHS Compliant: Yes

DC-DC CONVERTER, 12/-12V, 0.146/-0.146A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:146mA; Isolation Voltage:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-JMR0348D12-ND 30AK5385
Product Name DC DC Converters Dc-Dc Converter, 12/-12V, 0.146/-0.146A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1460 amps 0.1460 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2204-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details