XP Power DC DC Converters JMR0324S12

Description
Isolated Module DC DC Converter 1 Output 12V 292mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 292mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-JMR0324S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-JMR0324S12-ND
DC DC Converters 1470-JMR0324S12-ND
Isolated Module DC DC Converter 1 Output 12V 292mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 292mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Xp Power - 30AK5383 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Xp Power
30AK5383
Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Xp Power 30AK5383
DC-DC CONVERTER, 12V, 0.292A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.292A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:292mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-JMR0324S12-ND 30AK5383
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.292A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2920 amps 0.2920 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details