XP Power DC DC Converters JMR0324S05

Description
Isolated Module DC DC Converter 1 Output 5V 700mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 700mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-JMR0324S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-JMR0324S05-ND
DC DC Converters 1470-JMR0324S05-ND
Isolated Module DC DC Converter 1 Output 5V 700mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 700mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Xp Power - 30AK5382 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Xp Power
30AK5382
Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Xp Power 30AK5382
DC-DC CONVERTER, 5V, 0.7A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.7A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-JMR0324S05-ND 30AK5382
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.7A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.7000 amps 0.7000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Converters - 237-2268-ND - DigiKey
Specs
Type AC/DC Converter; 1
Form Factor Rack Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details