XP Power DC DC Converters JMR0324D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-JMR0324D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-JMR0324D15-ND
DC DC Converters 1470-JMR0324D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15/-15V, 0.117/-0.117A; Power Supply Approvals Xp Power - 30AK5381 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15/-15V, 0.117/-0.117A; Power Supply Approvals Xp Power
30AK5381
Dc-Dc Converter, 15/-15V, 0.117/-0.117A; Power Supply Approvals Xp Power 30AK5381
DC-DC CONVERTER, 15/-15V, 0.117/-0.117A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:117mA; Isolation Voltage:5kV RoHS Compliant: Yes

DC-DC CONVERTER, 15/-15V, 0.117/-0.117A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:117mA; Isolation Voltage:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-JMR0324D15-ND 30AK5381
Product Name DC DC Converters Dc-Dc Converter, 15/-15V, 0.117/-0.117A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1170 amps 0.1170 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1025993 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 40 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details