XP Power DC DC Converters JMR0312D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-JMR0312D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-JMR0312D15-ND
DC DC Converters 1470-JMR0312D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 4.5V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15/-15V, 0.117/-0.117A; Power Supply Approvals Xp Power - 30AK5376 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15/-15V, 0.117/-0.117A; Power Supply Approvals Xp Power
30AK5376
Dc-Dc Converter, 15/-15V, 0.117/-0.117A; Power Supply Approvals Xp Power 30AK5376
DC-DC CONVERTER, 15/-15V, 0.117/-0.117A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:117mA; Isolation Voltage:5kV RoHS Compliant: Yes

DC-DC CONVERTER, 15/-15V, 0.117/-0.117A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:117mA; Isolation Voltage:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-JMR0312D15-ND 30AK5376
Product Name DC DC Converters Dc-Dc Converter, 15/-15V, 0.117/-0.117A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1170 amps 0.1170 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details