XP Power DC DC Converters JMR0312D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 146mA, 146mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 146mA, 146mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-JMR0312D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-JMR0312D12-ND
DC DC Converters 1470-JMR0312D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 146mA, 146mA 4.5V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 146mA, 146mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12/-12V, 0.146/-0.146A; Power Supply Approvals Xp Power - 30AK5375 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12/-12V, 0.146/-0.146A; Power Supply Approvals Xp Power
30AK5375
Dc-Dc Converter, 12/-12V, 0.146/-0.146A; Power Supply Approvals Xp Power 30AK5375
DC-DC CONVERTER, 12/-12V, 0.146/-0.146A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:146mA; Isolation Voltage:5kV RoHS Compliant: Yes

DC-DC CONVERTER, 12/-12V, 0.146/-0.146A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:146mA; Isolation Voltage:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-JMR0312D12-ND 30AK5375
Product Name DC DC Converters Dc-Dc Converter, 12/-12V, 0.146/-0.146A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1460 amps 0.1460 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details