XP Power DC DC Converters JHM1524S15

Description
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2823-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2823-5-ND
DC DC Converters 1470-2823-5-ND
Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM1524S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1524S15
Power Supplies - Board Mount - DC DC Converters JHM1524S15
DC DC CONVERTER 15V 15W

DC DC CONVERTER 15V 15W

Supplier's Site
Dc-Dc Conv, Medical, 15V, 1A, Dip; Power Supply Approvals Xp Power - 47Y7883 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Medical, 15V, 1A, Dip; Power Supply Approvals Xp Power
47Y7883
Dc-Dc Conv, Medical, 15V, 1A, Dip; Power Supply Approvals Xp Power 47Y7883
DC-DC CONV, MEDICAL, 15V, 1A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

DC-DC CONV, MEDICAL, 15V, 1A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2823-5-ND JHM1524S15 47Y7883
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Medical, 15V, 1A, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Power Supply - 127213221 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details