XP Power DC DC Converters JHM1512D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2820-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2820-5-ND
DC DC Converters 1470-2820-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM1512D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1512D15
Power Supplies - Board Mount - DC DC Converters JHM1512D15
DC DC CONVERTER +/-15V 15W

DC DC CONVERTER +/-15V 15W

Supplier's Site
Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power - 47Y7874 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power
47Y7874
Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power 47Y7874
DC-DC CONV, MEDICAL, 2 O/P, 15W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONV, MEDICAL, 2 O/P, 15W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2820-5-ND JHM1512D15 47Y7874
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data