XP Power DC DC Converters JHM1512D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2819-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2819-5-ND
DC DC Converters 1470-2819-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM1512D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1512D12
Power Supplies - Board Mount - DC DC Converters JHM1512D12
DC DC CONVERTER +/-12V 15W

DC DC CONVERTER +/-12V 15W

Supplier's Site
Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power - 47Y7873 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power
47Y7873
Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power 47Y7873
DC-DC CONV, MEDICAL, 2 O/P, 15W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONV, MEDICAL, 2 O/P, 15W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2819-5-ND JHM1512D12 47Y7873
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS80-37E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2960 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2150-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers