XP Power DC DC Converters JHM1512D05

Description
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2818-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2818-5-ND
DC DC Converters 1470-2818-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power - 47Y7872 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power
47Y7872
Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power 47Y7872
DC-DC CONV, MEDICAL, 2 O/P, 15W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONV, MEDICAL, 2 O/P, 15W, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM1512D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1512D05
Power Supplies - Board Mount - DC DC Converters JHM1512D05
DC DC CONVERTER +/-5V 15W

DC DC CONVERTER +/-5V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2818-5-ND 47Y7872 JHM1512D05
Product Name DC DC Converters Dc-Dc Conv, Medical, 2 O/p, 15W, Dip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 1.5 amps 1.5 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 51301707 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details