10W dc-dc converter, DIP
Isolated Module DC DC Converter 1 Output 15V 666mA 9V - 18V Input
DC-DC CONVERTER, MEDICAL, 15V, 0.666A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 15V 10W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JHM1012S15 | JHM1012S15-ND | 62T2149 | JHM1012S15 |
| Product Name | JHM10 Series DC/DC Converter | DC DC Converters | Dc-Dc Converter, Medical, 15V, 0.666A; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation | Medical | ||
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |