XP Power JHM10 Series DC/DC Converter JHM1012D05

Description
10W dc-dc converter, DIP
Request a Quote Datasheet
Description
10W dc-dc converter, DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JHM10 Series DC/DC Converter - JHM1012D05 - XP Power
Sunnyvale, CA, USA
JHM10 Series DC/DC Converter
JHM1012D05
JHM10 Series DC/DC Converter JHM1012D05
10W dc-dc converter, DIP

10W dc-dc converter, DIP

Supplier's Site Datasheet
DC DC Converters - JHM1012D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JHM1012D05-ND
DC DC Converters JHM1012D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM1012D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1012D05
Power Supplies - Board Mount - DC DC Converters JHM1012D05
DC DC CONVERTER +/-5V 10W

DC DC CONVERTER +/-5V 10W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power - 62T2144 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power
62T2144
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power 62T2144
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JHM1012D05 JHM1012D05-ND JHM1012D05 62T2144
Product Name JHM10 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation Medical
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details