XP Power JHM06 Series DC/DC Converter JHM0612S15

Description
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty
Request a Quote Datasheet
Description
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JHM06 Series DC/DC Converter - JHM0612S15 - XP Power
Sunnyvale, CA, USA
JHM06 Series DC/DC Converter
JHM0612S15
JHM06 Series DC/DC Converter JHM0612S15
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty

• 3-6 Watts
• 3000 VAC Reinforced Insulation
• 60 ºC Operation Without Derating
• 2 µA Patient Leakage Current
• DIP-24 Package
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JHM0612S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JHM0612S15-ND
DC DC Converters JHM0612S15-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 10V - 17V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 10V - 17V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM0612S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM0612S15
Power Supplies - Board Mount - DC DC Converters JHM0612S15
DC DC CONVERTER 15V 6W

DC DC CONVERTER 15V 6W

Supplier's Site
Dc-Dc Converter, Medical, 15V, 0.4A; Power Supply Approvals Xp Power - 04R8797 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.4A; Power Supply Approvals Xp Power
04R8797
Dc-Dc Converter, Medical, 15V, 0.4A; Power Supply Approvals Xp Power 04R8797
DC-DC CONVERTER, MEDICAL, 15V, 0.4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JHM0612S15 JHM0612S15-ND JHM0612S15 04R8797
Product Name JHM06 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 15V, 0.4A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - QRD40-2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 80 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2251-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers