XP Power JHM06 Series DC/DC Converter JHM0612D12

Description
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty
Request a Quote Datasheet
Description
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JHM06 Series DC/DC Converter - JHM0612D12 - XP Power
Sunnyvale, CA, USA
JHM06 Series DC/DC Converter
JHM0612D12
JHM06 Series DC/DC Converter JHM0612D12
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty

• 3-6 Watts
• 3000 VAC Reinforced Insulation
• 60 ºC Operation Without Derating
• 2 µA Patient Leakage Current
• DIP-24 Package
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2041-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2041-5-ND
DC DC Converters 1470-2041-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 10V - 17V Input

Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 10V - 17V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Medical, Dip, Through Hole, Fixed, 17 V, 10 V, 2 Rohs Compliant Xp Power - 33P7223 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Dip, Through Hole, Fixed, 17 V, 10 V, 2 Rohs Compliant Xp Power
33P7223
Isolated Board Mount Dc/dc Converter, Medical, Dip, Through Hole, Fixed, 17 V, 10 V, 2 Rohs Compliant Xp Power 33P7223
Isolated Board Mount DC/DC Converter, Medical, DIP, Through Hole, Fixed, 17 V, 10 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, DIP, Through Hole, Fixed, 17 V, 10 V, 2 RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 6W; Power Supply Approvals Xp Power - 04R8793 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 6W; Power Supply Approvals Xp Power
04R8793
Dc-Dc Converter, Medical, 2 O/p, 6W; Power Supply Approvals Xp Power 04R8793
DC-DC CONVERTER, MEDICAL, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JHM0612D12 1470-2041-5-ND 33P7223 04R8793
Product Name JHM06 Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Medical, Dip, Through Hole, Fixed, 17 V, 10 V, 2 Rohs Compliant Xp Power Dc-Dc Converter, Medical, 2 O/p, 6W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2235-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details