XP Power DC DC Converters JHL0612S12

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 10V - 17V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 10V - 17V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3034-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3034-5-ND
DC DC Converters 1470-3034-5-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 10V - 17V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 10V - 17V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Xp Power - 50Y9934 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Xp Power
50Y9934
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Xp Power 50Y9934
DC-DC CONVERTER, MEDICAL, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JHL0612S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHL0612S12
Power Supplies - Board Mount - DC DC Converters JHL0612S12
DC DC CONVERTER 12V 6W

DC DC CONVERTER 12V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3034-5-ND 50Y9934 JHL0612S12
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 10.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, Sequoia Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 333.0 volts
AC Output Current 0.0 to ? amps
View Details
AC DC Desktop, Wall Power Adapters - 237-2190-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers