XP Power Power Supplies - Board Mount - DC DC Converters JHL0612D15

Description
Win Source Part Number: 1351189-JHL0612D15 Category: Power Supplies - Board Mount - DC DC Converters Series: JHL (6W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 4 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 10V Voltage - Input (Max): 17V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 83% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JHL0612
Request a Quote Datasheet
Description
Win Source Part Number: 1351189-JHL0612D15 Category: Power Supplies - Board Mount - DC DC Converters Series: JHL (6W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 4 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 10V Voltage - Input (Max): 17V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 83% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JHL0612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351189-JHL0612D15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351189-JHL0612D15
Power Supplies - Board Mount - DC DC Converters 1351189-JHL0612D15
Win Source Part Number: 1351189-JHL0612D15 Category: Power Supplies - Board Mount - DC DC Converters Series: JHL (6W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 4 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 10V Voltage - Input (Max): 17V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 83% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JHL0612

Win Source Part Number: 1351189-JHL0612D15
Category: Power Supplies - Board Mount - DC DC Converters
Series: JHL (6W)
Type: Isolated Module
Features: OCP, OVP, SCP, UVLO
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: Medical
Standard Package: 10
Power (Watts): 6 W
Voltage - Isolation: 4 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 10V
Voltage - Input (Max): 17V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 9 Leads
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JHL0612

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351189-JHL0612D15
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 35A Step-Down DC-DC Converter IC - 739-IR3846MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - Board Mount - DC DC Converters - 968246-PT4212A - Win Source Electronics
Specs
Package Type DIP; Other; Tray
Output Voltage 38 to 75 volts
Output Power 5 watts
View Details