XP Power DC DC Converters JHL0312D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 10V - 17V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 10V - 17V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3026-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3026-5-ND
DC DC Converters 1470-3026-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 10V - 17V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 10V - 17V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Xp Power - 50Y9921 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Xp Power
50Y9921
Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Xp Power 50Y9921
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3026-5-ND 50Y9921
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 80 C (-4 to 176 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 10.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65917785 - Radwell International
AMETEK Programmable Power
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2306-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers