XP Power DC DC Converters JCP4048S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCP4048S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCP4048S3V3-ND
DC DC Converters JCP4048S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 10A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCP4048S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCP4048S3V3
Power Supplies - Board Mount - DC DC Converters JCP4048S3V3
DC DC CONVERTER 3.3V 33W

DC DC CONVERTER 3.3V 33W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 10A, 3.3V; Power Supply Approvals Xp Power - 04R8778 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 10A, 3.3V; Power Supply Approvals Xp Power
04R8778
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 10A, 3.3V; Power Supply Approvals Xp Power 04R8778
DC-DC CONV, ISO POL, 1 O/P, 40W, 10A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 40W, 10A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCP4048S3V3-ND JCP4048S3V3 04R8778
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 10A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 10 amps 10 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-C12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details