XP Power DC DC Converters JCP4048D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.8A, 1.8A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.8A, 1.8A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCP4048D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCP4048D12-ND
DC DC Converters JCP4048D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.8A, 1.8A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.8A, 1.8A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power - 04R8773 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power
04R8773
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power 04R8773
DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.8A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.8A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCP4048D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCP4048D12
Power Supplies - Board Mount - DC DC Converters JCP4048D12
DC DC CONVERTER +/-12V 43W

DC DC CONVERTER +/-12V 43W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCP4048D12-ND 04R8773 JCP4048D12
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 1.8 amps 1.8 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 121767949 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details