XP Power DC DC Converters JCP4012T0315

Description
Isolated Module DC DC Converter 3 Output 3.3V 15V -15V 6A, 300mA, 300mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output 3.3V 15V -15V 6A, 300mA, 300mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCP4012T0315-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCP4012T0315-ND
DC DC Converters JCP4012T0315-ND
Isolated Module DC DC Converter 3 Output 3.3V 15V -15V 6A, 300mA, 300mA 9V - 18V Input

Isolated Module DC DC Converter 3 Output 3.3V 15V -15V 6A, 300mA, 300mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 3.3V, 15V, -15V; Power Supply Approvals Xp Power - 04R8761 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 3.3V, 15V, -15V; Power Supply Approvals Xp Power
04R8761
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 3.3V, 15V, -15V; Power Supply Approvals Xp Power 04R8761
DC-DC CONVERTER, ISO POL, 3 O/P, 40W, 3.3V, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 40W, 3.3V, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCP4012T0315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCP4012T0315
Power Supplies - Board Mount - DC DC Converters JCP4012T0315
DC DC CONVERTER 3.3V +/-15V 29W

DC DC CONVERTER 3.3V +/-15V 29W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCP4012T0315-ND 04R8761 JCP4012T0315
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 3.3V, 15V, -15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 0.3000 to 6 amps 6 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS40-75E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details