XP Power DC DC Converters JCP4012S15

Description
Isolated Module DC DC Converter 1 Output 15V 2.66A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2.66A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCP4012S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCP4012S15-ND
DC DC Converters JCP4012S15-ND
Isolated Module DC DC Converter 1 Output 15V 2.66A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 2.66A 9V - 18V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 15 V, 2.66 A Rohs Compliant Xp Power - 58M7722 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 15 V, 2.66 A Rohs Compliant Xp Power
58M7722
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 15 V, 2.66 A Rohs Compliant Xp Power 58M7722
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 40 W, 15 V, 2.66 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 40 W, 15 V, 2.66 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 2.66A, 15V; Power Supply Approvals Xp Power - 04R8758 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 2.66A, 15V; Power Supply Approvals Xp Power
04R8758
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 2.66A, 15V; Power Supply Approvals Xp Power 04R8758
DC-DC CONV, ISO POL, 1 O/P, 40W, 2.66A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.66A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 40W, 2.66A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.66A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCP4012S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCP4012S15
Power Supplies - Board Mount - DC DC Converters JCP4012S15
DC DC CONVERTER 15V 40W

DC DC CONVERTER 15V 40W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCP4012S15-ND 58M7722 04R8758 JCP4012S15
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 15 V, 2.66 A Rohs Compliant Xp Power Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 2.66A, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 2.66 amps 2.66 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 251 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details