XP Power DC DC Converters JCP4012D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.8A, 1.8A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.8A, 1.8A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCP4012D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCP4012D12-ND
DC DC Converters JCP4012D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.8A, 1.8A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.8A, 1.8A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCP4012D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCP4012D12
Power Supplies - Board Mount - DC DC Converters JCP4012D12
DC DC CONVERTER +/-12V 43W

DC DC CONVERTER +/-12V 43W

Supplier's Site
Dc-Dc Conv, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power - 04R8754 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power
04R8754
Dc-Dc Conv, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power 04R8754
DC-DC CONV, ISO POL, 2 O/P, 40W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 40W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCP4012D12-ND JCP4012D12 04R8754
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 1.8 amps 1.8 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psb-10080-120-2u-27511 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - LSO2815D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details