The DC-DC Converter, part number 24T5300, is an isolated, dual output power supply capable of delivering 20W with output voltages of +15V and -15V. It operates within an input voltage range of 9-18 VDC and features a 2:1 input ratio. The converter has a high efficiency of up to 89% and offers excellent load and line regulation, with maximum deviations of ±0.5% for single outputs and ±1.0% for dual outputs. It supports a wide operating temperature range from -40 °C to +105 °C and includes protections against overvoltage, overload, and short circuits. The device is UL approved and has a high isolation voltage of 1600 VDC, making it suitable for various applications requiring reliable power conversion. The converter does not require a minimum load and has a typical startup delay of 20 ms. With a compact design and high power density, this converter is ideal for engineers looking for a robust solution for their power supply needs.
• 15-20 Watts
• Very High Power Density
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 36V - 75V Input
DC DC CONVERTER +/-15V 20W
DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Regulation:Regulated
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCM2048D15 | JCM2048D15-ND | JCM2048D15 | 24T5300 |
| Product Name | JCM20 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 15V, -15V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation | ITE (Commercial) | ||
| Features | Overload Protection |