XP Power JCM20 Series DC/DC Converter JCM2024D12

Description
• 15-20 Watts • Very High Power Density • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 15-20 Watts • Very High Power Density • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCM20 Series DC/DC Converter - JCM2024D12 - XP Power
Sunnyvale, CA, USA
JCM20 Series DC/DC Converter
JCM2024D12
JCM20 Series DC/DC Converter JCM2024D12
• 15-20 Watts • Very High Power Density • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty

• 15-20 Watts
• Very High Power Density
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCM2024D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCM2024D12-ND
DC DC Converters JCM2024D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCM2024D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCM2024D12
Power Supplies - Board Mount - DC DC Converters JCM2024D12
DC DC CONVERTER +/-12V 20W

DC DC CONVERTER +/-12V 20W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power - 24T5293 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power
24T5293
Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power 24T5293
DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCM2024D12 JCM2024D12-ND JCM2024D12 24T5293
Product Name JCM20 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS150-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2320-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
4 suppliers