The JCM2012D15 is a DC/DC converter from the JCM20 Series by XP Power, designed to deliver dual outputs of ±15.0 V with a maximum output current of ±0.667 A. It operates within a wide input voltage range of 9-18 VDC and features a high efficiency of up to 89%. The converter has no minimum load requirement and offers excellent line and load regulation, with line regulation of ±0.5% and load regulation of ±1.0% for dual outputs. This model includes overvoltage protection, short circuit protection with auto-recovery, and a maximum capacitive load of ±330 µF. It is rated for an operating temperature range of -40 °C to +105 °C, making it suitable for various environmental conditions. The device also features a high isolation voltage of 1600 VDC and complies with safety standards including UL60950-1 and UL62368-1. The JCM2012D15 is suitable for applications requiring reliable power conversion in compact spaces, given its high power density of 51.3 W/in².
• 15-20 Watts
• Very High Power Density
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 18V Input
DC DC CONVERTER +/-15V 20W
DC-DC CONVERTER, ISO POL, 2 O/P, 20W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Regulation:Regulated
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCM2012D15 | JCM2012D15-ND | JCM2012D15 | 24T5288 |
| Product Name | JCM20 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 20W, 15V, -15V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation | ITE (Commercial) | ||
| Features | Overload Protection |