XP Power JCM Series DC/DC Converter JCM1512S3V3

Description
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
Request a Quote Datasheet
Description
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCM Series DC/DC Converter - JCM1512S3V3 - XP Power
Sunnyvale, CA, USA
JCM Series DC/DC Converter
JCM1512S3V3
JCM Series DC/DC Converter JCM1512S3V3
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
  • High Power Density
  • 2:1 Input Range
  • Operating Temperature -40 ºC to +100 ºC
  • Single & Dual Outputs
  • 1600 VDC Isolation
  • High Efficiency - up to 89%
  • 3 Year Warranty
  • Remote On/Off
  • Overvoltage Protection
  • Short Circuit Protection
Supplier's Site Datasheet
DC DC Converters - JCM1512S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCM1512S3V3-ND
DC DC Converters JCM1512S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 4A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Xp Power - 79R9183 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Xp Power
79R9183
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Xp Power 79R9183
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCM1512S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCM1512S3V3
Power Supplies - Board Mount - DC DC Converters JCM1512S3V3
DC DC CONVERTER 3.3V 15W

DC DC CONVERTER 3.3V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCM1512S3V3 JCM1512S3V3-ND 79R9183 JCM1512S3V3
Product Name JCM Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 112878513 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details