XP Power DC DC Converters JCL3048D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCL3048D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCL3048D15-ND
DC DC Converters JCL3048D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals Xp Power - 04R8749 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals Xp Power
04R8749
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals Xp Power 04R8749
DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCL3048D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCL3048D15
Power Supplies - Board Mount - DC DC Converters JCL3048D15
DC DC CONVERTER +/-15V 30W

DC DC CONVERTER +/-15V 30W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCL3048D15-ND 04R8749 JCL3048D15
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 1 amps 1 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products