XP Power DC DC Converters JCL3048D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCL3048D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCL3048D12-ND
DC DC Converters JCL3048D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCL3048D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCL3048D12
Power Supplies - Board Mount - DC DC Converters JCL3048D12
DC DC CONVERTER +/-12V 30W

DC DC CONVERTER +/-12V 30W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 12V, -12V; Power Supply Approvals Xp Power - 04R8748 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 12V, -12V; Power Supply Approvals Xp Power
04R8748
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 12V, -12V; Power Supply Approvals Xp Power 04R8748
DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCL3048D12-ND JCL3048D12 04R8748
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 12V, -12V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details