XP Power DC DC Converters JCL3024S05

Description
Isolated Module DC DC Converter 1 Output 5V 5A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 5A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCL3024S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCL3024S05-ND
DC DC Converters JCL3024S05-ND
Isolated Module DC DC Converter 1 Output 5V 5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 5A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCL3024S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCL3024S05
Power Supplies - Board Mount - DC DC Converters JCL3024S05
DC DC CONVERTER 5V 25W

DC DC CONVERTER 5V 25W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 5A, 5V; Power Supply Approvals Xp Power - 04R8744 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 5A, 5V; Power Supply Approvals Xp Power
04R8744
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 5A, 5V; Power Supply Approvals Xp Power 04R8744
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCL3024S05-ND JCL3024S05 04R8744
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 5A, 5V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 5 amps 5 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 51301707 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details