XP Power JCK40 Series DC/DC Converter JCK4024S15

Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote
Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JCK4024S15 is a DC/DC converter from the JCK40 series by XP Power, designed for PCB mounting in a compact metal case measuring 50.8 x 25.4 x 10.2 mm. It operates within a 2:1 input voltage range of 18 to 36 VDC and provides a regulated output of 15 VDC with a maximum output current of 2.67 A. The converter features an efficiency of up to 92% and includes protections for overvoltage, overload, and short circuits. It supports remote On/Off functionality and can be adjusted by ±10% using a trim resistor. The operating temperature range is from -40°C to +105°C, with full power available up to +40°C. The device also offers 1.6 kVDC isolation between input and output, making it suitable for various applications in industrial electronics and robotics. An optional heatsink can be specified for enhanced thermal management.

Datasheet Summary
Powered by GS/AI

The JCK4024S15 is a DC/DC converter from the JCK40 series by XP Power, designed for PCB mounting in a compact metal case measuring 50.8 x 25.4 x 10.2 mm. It operates within a 2:1 input voltage range of 18 to 36 VDC and provides a regulated output of 15 VDC with a maximum output current of 2.67 A. The converter features an efficiency of up to 92% and includes protections for overvoltage, overload, and short circuits. It supports remote On/Off functionality and can be adjusted by ±10% using a trim resistor. The operating temperature range is from -40°C to +105°C, with full power available up to +40°C. The device also offers 1.6 kVDC isolation between input and output, making it suitable for various applications in industrial electronics and robotics. An optional heatsink can be specified for enhanced thermal management.

Suppliers

Company
Product
Description
Supplier Links
JCK40 Series DC/DC Converter - JCK4024S15 - XP Power
Sunnyvale, CA, USA
JCK40 Series DC/DC Converter
JCK4024S15
JCK40 Series DC/DC Converter JCK4024S15
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%

• 40 Watts
• 2:1 Input Range
• Very High Power Density
• Single and Dual Outputs
• High Efficiency up to 92%

Supplier's Site Datasheet
DC DC Converters - JCK4024S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK4024S15-ND
DC DC Converters JCK4024S15-ND
Isolated Module DC DC Converter 1 Output 15V 2.67A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 2.67A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK4024S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK4024S15
Power Supplies - Board Mount - DC DC Converters JCK4024S15
DC DC CONVERTER 15V 40W

DC DC CONVERTER 15V 40W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 2.67A, 15V; Power Supply Approvals Xp Power - 24T5279 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 2.67A, 15V; Power Supply Approvals Xp Power
24T5279
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 2.67A, 15V; Power Supply Approvals Xp Power 24T5279
DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 2.67A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 2.67A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK4024S15 JCK4024S15-ND JCK4024S15 24T5279
Product Name JCK40 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 2.67A, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1039-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details