XP Power JCK40 Series DC/DC Converter JCK4024D15

Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet
Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK40 Series DC/DC Converter - JCK4024D15 - XP Power
Sunnyvale, CA, USA
JCK40 Series DC/DC Converter
JCK4024D15
JCK40 Series DC/DC Converter JCK4024D15
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%

• 40 Watts
• 2:1 Input Range
• Very High Power Density
• Single and Dual Outputs
• High Efficiency up to 92%

Supplier's Site Datasheet
DC DC Converters - 1470-2014-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2014-5-ND
DC DC Converters 1470-2014-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1.33A, 1.33A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1.33A, 1.33A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK4024D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK4024D15
Power Supplies - Board Mount - DC DC Converters JCK4024D15
DC DC CONVERTER +/-15V 40W

DC DC CONVERTER +/-15V 40W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power - 41T0617 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power
41T0617
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power 41T0617
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 18 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power - 24T5276 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power
24T5276
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power 24T5276
DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK4024D15 1470-2014-5-ND JCK4024D15 41T0617 24T5276
Product Name JCK40 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 18 V, 2 Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details