XP Power JCK Series DC/DC Converter JCK3048D12

Description
2:1 Input Range High Power Density Single and Dual Outputs High Efficiency Up to 92% Remote On/Off 1600 VDC Isolation 3 Year Warranty Operating Temperature -40 °C to +75 °C Overvoltage Protection Overload Protection Short Circuit Protection
Request a Quote Datasheet
Description
2:1 Input Range High Power Density Single and Dual Outputs High Efficiency Up to 92% Remote On/Off 1600 VDC Isolation 3 Year Warranty Operating Temperature -40 °C to +75 °C Overvoltage Protection Overload Protection Short Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK Series DC/DC Converter - JCK3048D12 - XP Power
Sunnyvale, CA, USA
JCK Series DC/DC Converter
JCK3048D12
JCK Series DC/DC Converter JCK3048D12
2:1 Input Range High Power Density Single and Dual Outputs High Efficiency Up to 92% Remote On/Off 1600 VDC Isolation 3 Year Warranty Operating Temperature -40 °C to +75 °C Overvoltage Protection Overload Protection Short Circuit Protection
  • 2:1 Input Range
  • High Power Density
  • Single and Dual Outputs
  • High Efficiency Up to 92%
  • Remote On/Off
  • 1600 VDC Isolation
  • 3 Year Warranty
  • Operating Temperature -40 °C to +75 °C
  • Overvoltage Protection
  • Overload Protection
  • Short Circuit Protection
Supplier's Site Datasheet
DC DC Converters - JCK3048D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK3048D12-ND
DC DC Converters JCK3048D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 12V, -12V; Power Supply Approvals Xp Power - 79R9171 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 12V, -12V; Power Supply Approvals Xp Power
79R9171
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 12V, -12V; Power Supply Approvals Xp Power 79R9171
DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK3048D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK3048D12
Power Supplies - Board Mount - DC DC Converters JCK3048D12
DC DC CONVERTER +/-12V 30W

DC DC CONVERTER +/-12V 30W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK3048D12 JCK3048D12-ND 79R9171 JCK3048D12
Product Name JCK Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Industrial ITE (Commercial)
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - CW801P - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2323-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers