XP Power JCK Series DC/DC Converter JCK3012S15

Description
2:1 Input Range High Power Density Single and Dual Outputs High Efficiency Up to 92% Remote On/Off 1600 VDC Isolation 3 Year Warranty Operating Temperature -40 °C to +75 °C Overvoltage Protection Overload Protection Short Circuit Protection
Request a Quote Datasheet
Description
2:1 Input Range High Power Density Single and Dual Outputs High Efficiency Up to 92% Remote On/Off 1600 VDC Isolation 3 Year Warranty Operating Temperature -40 °C to +75 °C Overvoltage Protection Overload Protection Short Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK Series DC/DC Converter - JCK3012S15 - XP Power
Sunnyvale, CA, USA
JCK Series DC/DC Converter
JCK3012S15
JCK Series DC/DC Converter JCK3012S15
2:1 Input Range High Power Density Single and Dual Outputs High Efficiency Up to 92% Remote On/Off 1600 VDC Isolation 3 Year Warranty Operating Temperature -40 °C to +75 °C Overvoltage Protection Overload Protection Short Circuit Protection
  • 2:1 Input Range
  • High Power Density
  • Single and Dual Outputs
  • High Efficiency Up to 92%
  • Remote On/Off
  • 1600 VDC Isolation
  • 3 Year Warranty
  • Operating Temperature -40 °C to +75 °C
  • Overvoltage Protection
  • Overload Protection
  • Short Circuit Protection
Supplier's Site Datasheet
DC DC Converters - JCK3012S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK3012S15-ND
DC DC Converters JCK3012S15-ND
Isolated Module DC DC Converter 1 Output 15V 2A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 2A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK3012S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK3012S15
Power Supplies - Board Mount - DC DC Converters JCK3012S15
DC DC CONVERTER 15V 30W

DC DC CONVERTER 15V 30W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Xp Power - 79R9160 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Xp Power
79R9160
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Xp Power 79R9160
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 2A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK3012S15 JCK3012S15-ND JCK3012S15 79R9160
Product Name JCK Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 2A, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Industrial ITE (Commercial)
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR60-45B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2400 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1400-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers