The JCK20 series DC-DC converter from Xp Power features a single output of 3.3V with a maximum output current of 5.5A, delivering up to 20W of power. It operates within a 2:1 input voltage range of 9 to 18VDC, ensuring versatility for various applications. The converter is housed in a compact metal case measuring 50.8 x 25.4 x 10.2 mm and is convection cooled. It offers 1.6kVDC isolation between input and output, along with standard overload and short circuit protection. The operating temperature range is from -40°C to +100°C, with derating above +70°C. Additional features include remote On/Off control and an optional heatsink for enhanced thermal management. The product complies with safety standards and is RoHS compliant, making it suitable for a wide range of industrial and instrumentation applications.
• 20 Watt
• 2:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 36V - 75V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 5.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-RoHS Compliant: Yes
DC DC CONVERTER 3.3V 20W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCK2048S3V3 | JCK2048S3V3-ND | 41R3844 | JCK2048S3V3 |
| Product Name | JCK20 Series DC/DC Converter | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 5.5A, 3.3V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation, Industrial | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |