XP Power JCK20 Series DC/DC Converter JCK2048D12

Description
• 20 Watt • 2:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watt • 2:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK20 Series DC/DC Converter - JCK2048D12 - XP Power
Sunnyvale, CA, USA
JCK20 Series DC/DC Converter
JCK2048D12
JCK20 Series DC/DC Converter JCK2048D12
• 20 Watt • 2:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty

• 20 Watt
• 2:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCK2048D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK2048D12-ND
DC DC Converters JCK2048D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power - 52R2873 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power
52R2873
Dc-Dc Conv, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power 52R2873
DC-DC CONV, ISO POL, 2 O/P, 20W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 20W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK2048D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK2048D12
Power Supplies - Board Mount - DC DC Converters JCK2048D12
DC DC CONVERTER +/-12V 20W

DC DC CONVERTER +/-12V 20W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK2048D12 JCK2048D12-ND 52R2873 JCK2048D12
Product Name JCK20 Series DC/DC Converter DC DC Converters Dc-Dc Conv, Iso Pol, 2 O/p, 20W, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-ps-10920-125-4u-27628 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AHE2815S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details