XP Power JCK20 Series DC/DC Converter JCK2024S3V3

Description
• 20 Watt • 2:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watt • 2:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK20 Series DC/DC Converter - JCK2024S3V3 - XP Power
Sunnyvale, CA, USA
JCK20 Series DC/DC Converter
JCK2024S3V3
JCK20 Series DC/DC Converter JCK2024S3V3
• 20 Watt • 2:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty

• 20 Watt
• 2:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCK2024S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK2024S3V3-ND
DC DC Converters JCK2024S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 5.5A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK2024S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK2024S3V3
Power Supplies - Board Mount - DC DC Converters JCK2024S3V3
DC DC CONVERTER 3.3V 20W

DC DC CONVERTER 3.3V 20W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 5.5A, 3.3V; Power Supply Approvals Xp Power - 52R2872 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 5.5A, 3.3V; Power Supply Approvals Xp Power
52R2872
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 5.5A, 3.3V; Power Supply Approvals Xp Power 52R2872
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 5.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 5.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK2024S3V3 JCK2024S3V3-ND JCK2024S3V3 52R2872
Product Name JCK20 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 5.5A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6966-ea-bt-20060-340-triple-4u-32185 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - LSO2815D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details