XP Power JCK20 Series DC/DC Converter JCK2024S05

Description
• 20 Watt • 2:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watt • 2:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK20 Series DC/DC Converter - JCK2024S05 - XP Power
Sunnyvale, CA, USA
JCK20 Series DC/DC Converter
JCK2024S05
JCK20 Series DC/DC Converter JCK2024S05
• 20 Watt • 2:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty

• 20 Watt
• 2:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2001-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2001-5-ND
DC DC Converters 1470-2001-5-ND
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 20 W, 5 V, 4 A Rohs Compliant Xp Power - 51R6718 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 20 W, 5 V, 4 A Rohs Compliant Xp Power
51R6718
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 20 W, 5 V, 4 A Rohs Compliant Xp Power 51R6718
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 20 W, 5 V, 4 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 20 W, 5 V, 4 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Xp Power - 52R2869 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Xp Power
52R2869
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Xp Power 52R2869
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 4A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 4A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - JCK2024S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK2024S05
Power Supplies - Board Mount - DC DC Converters JCK2024S05
DC DC CONVERTER 5V 20W

DC DC CONVERTER 5V 20W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK2024S05 1470-2001-5-ND 51R6718 52R2869 JCK2024S05
Product Name JCK20 Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 20 W, 5 V, 4 A Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 15061459 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details