XP Power JCK15 Series DC/DC Converter JCK1524S05

Description
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty
Request a Quote Datasheet
Description
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK15 Series DC/DC Converter - JCK1524S05 - XP Power
Sunnyvale, CA, USA
JCK15 Series DC/DC Converter
JCK1524S05
JCK15 Series DC/DC Converter JCK1524S05
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty

• 15 Watts
• Industry Standard Package
• 1500 VDC Isolation
• Continuous Short Circuit Protection
• High Efficiency - up to 89%
• 3 Year Warranty

Supplier's Site
DC DC Converters - 1470-1995-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1995-5-ND
DC DC Converters 1470-1995-5-ND
Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 3A 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 5 V, 3 A Rohs Compliant Xp Power - 35R0776 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 5 V, 3 A Rohs Compliant Xp Power
35R0776
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 5 V, 3 A Rohs Compliant Xp Power 35R0776
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 15 W, 5 V, 3 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 15 W, 5 V, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power - 52R2850 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power
52R2850
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power 52R2850
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - JCK1524S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK1524S05
Power Supplies - Board Mount - DC DC Converters JCK1524S05
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK1524S05 1470-1995-5-ND 35R0776 52R2850 JCK1524S05
Product Name JCK15 Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 5 V, 3 A Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR600-.75B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
AC AC Wall Power Adapters - WAU120-1000T-SG-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details